VARISTOR 205V 40KA SQUARE 34MM
METAL OXIDE VARISTOR, 175V, 345V, 34 MM DISC; Voltage Rating VAC:130V; Voltage Rating VDC:175V; Product Range:HB34 Series; Clamping Voltage Vc Max:345V; Varistor Case Style:Square 34mm; Peak Surge Current @ 8/20µS:40kA RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V131HB34 | 75C8089 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 175V, 345V, 34 Mm Disc; Voltage Rating Vac Littelfuse |
| Package | Through Hole |