METAL OXIDE VARISTOR, 175V, 345V, 40MM DISC; Voltage Rating VAC:130V; Voltage Rating VDC:175V; Product Range:HA Series; Clamping Voltage Vc Max:345V; Varistor Case Style:Disc 40mm; Peak Surge Current @ 8/20µS:40kA; Power Rating:270W RoHS Compliant: Yes
VARISTOR 205V 40KA DISC 40MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 09F1997 | V131HA40 |
| Product Name | Metal Oxide Varistor, 175V, 345V, 40Mm Disc; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |