VARISTOR, 345V, 60mmDISC; Voltage Rating VAC:130V; Voltage Rating VDC:175V; Product Range:DA Series; Clamping Voltage Vc Max:345V; Varistor Case Style:Disc 40mm; Peak Surge Current @ 8/20µS:40kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
VARISTOR 205V 40KA ENCASED DISC
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 74R2843 | V131DA40 |
| Product Name | Varistor, 345V, 60Mmdisc; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |