Littelfuse, Inc. Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V131BA60

Description
VARISTOR 205V 50KA ENCASED DISC
Description
VARISTOR 205V 50KA ENCASED DISC

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V131BA60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V131BA60
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V131BA60
VARISTOR 205V 50KA ENCASED DISC

VARISTOR 205V 50KA ENCASED DISC

Supplier's Site
Metal Oxide Varistor (Mov); Voltage Rating Vac Littelfuse - 51R5892 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor (Mov); Voltage Rating Vac Littelfuse
51R5892
Metal Oxide Varistor (Mov); Voltage Rating Vac Littelfuse 51R5892
METAL OXIDE VARISTOR (MOV); Voltage Rating VAC:130V; Voltage Rating VDC:175V; Product Range:BA Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 60mm; Peak Surge Current @ 8/20µS:50kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

METAL OXIDE VARISTOR (MOV); Voltage Rating VAC:130V; Voltage Rating VDC:175V; Product Range:BA Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 60mm; Peak Surge Current @ 8/20µS:50kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number V131BA60 51R5892
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Metal Oxide Varistor (Mov); Voltage Rating Vac Littelfuse
Package Chassis Mount
Unlock Full Specs
to access all available technical data