Littelfuse, Inc. TVS - TVS - Varistors, MOVs - V130SM7 V130SM7

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 902390-V130SM7 Series: SM7 Operating Temperature Range: -40°C ~ 85°C (TA) Features: 206 V 1.2 kA Varistor 1 Circuit Surface Mount, MLCV 2-SMD, J-Lead Package: 2-SMD, J-Lead Package: Reel - TR Mounting: Surface Mount, MLCV Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8533.40.4000 Other Part Number: 18-V130SM7CT, 18-V130SM7DKR, -V130SM7, V130SM7-ND, 18-V130SM7TR
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 902390-V130SM7 Series: SM7 Operating Temperature Range: -40°C ~ 85°C (TA) Features: 206 V 1.2 kA Varistor 1 Circuit Surface Mount, MLCV 2-SMD, J-Lead Package: 2-SMD, J-Lead Package: Reel - TR Mounting: Surface Mount, MLCV Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8533.40.4000 Other Part Number: 18-V130SM7CT, 18-V130SM7DKR, -V130SM7, V130SM7-ND, 18-V130SM7TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Varistors, MOVs - V130SM7 - 902390-V130SM7 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Varistors, MOVs - V130SM7
902390-V130SM7
TVS - TVS - Varistors, MOVs - V130SM7 902390-V130SM7
Manufacturer: Littelfuse Inc. Win Source Part Number: 902390-V130SM7 Series: SM7 Operating Temperature Range: -40°C ~ 85°C (TA) Features: 206 V 1.2 kA Varistor 1 Circuit Surface Mount, MLCV 2-SMD, J-Lead Package: 2-SMD, J-Lead Package: Reel - TR Mounting: Surface Mount, MLCV Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8533.40.4000 Other Part Number: 18-V130SM7CT, 18-V130SM7DKR, -V130SM7, V130SM7-ND, 18-V130SM7TR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 902390-V130SM7
Series: SM7
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 206 V 1.2 kA Varistor 1 Circuit Surface Mount, MLCV 2-SMD, J-Lead
Package: 2-SMD, J-Lead
Package: Reel - TR
Mounting: Surface Mount, MLCV
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8533.40.4000
Other Part Number: 18-V130SM7CT, 18-V130SM7DKR, -V130SM7, V130SM7-ND, 18-V130SM7TR

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V130SM7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V130SM7
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V130SM7
VARISTOR 206V 1.2KA 2SMD JLEAD

VARISTOR 206V 1.2KA 2SMD JLEAD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 902390-V130SM7 V130SM7
Product Name TVS - TVS - Varistors, MOVs - V130SM7 Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Tj -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data