Littelfuse, Inc. Overvoltage Protection - Gas Discharge Tubes - Series: PA - V130PA20C V130PA20C

Description
The PA Series of transient surge suppressors are metal-oxide varistors (MOVs) featuring a rigid base mount package construction, and are useful in applications which are subject to vibration. The UL and CSA recognized varistors are available in a wide range of operating voltages, from 130V to 660 V V M(AC)RMS . The base-mount package has a quick-connect tab terminal that provides a fast, secure lead attach. The mounting base forms the second electrical connection, usually chassis ground. Meeting rigid NEMA standards, PA series varistors have a creep and strike distance capability that minimizes breakdown along the package surface.
Datasheet
Description
The PA Series of transient surge suppressors are metal-oxide varistors (MOVs) featuring a rigid base mount package construction, and are useful in applications which are subject to vibration. The UL and CSA recognized varistors are available in a wide range of operating voltages, from 130V to 660 V V M(AC)RMS . The base-mount package has a quick-connect tab terminal that provides a fast, secure lead attach. The mounting base forms the second electrical connection, usually chassis ground. Meeting rigid NEMA standards, PA series varistors have a creep and strike distance capability that minimizes breakdown along the package surface.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - Gas Discharge Tubes - Series: PA - V130PA20C - V130PA20C - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - Gas Discharge Tubes - Series: PA - V130PA20C
V130PA20C
Overvoltage Protection - Gas Discharge Tubes - Series: PA - V130PA20C V130PA20C
The PA Series of transient surge suppressors are metal-oxide varistors (MOVs) featuring a rigid base mount package construction, and are useful in applications which are subject to vibration. The UL and CSA recognized varistors are available in a wide range of operating voltages, from 130V to 660 V V M(AC)RMS . The base-mount package has a quick-connect tab terminal that provides a fast, secure lead attach. The mounting base forms the second electrical connection, usually chassis ground. Meeting rigid NEMA standards, PA series varistors have a creep and strike distance capability that minimizes breakdown along the package surface.

The PA Series of transient surge suppressors are metal-oxide varistors (MOVs) featuring a rigid base mount package construction, and are useful in applications which are subject to vibration. The UL and CSA recognized varistors are available in a wide range of operating voltages, from 130V to 660 V V M(AC)RMS . The base-mount package has a quick-connect tab terminal that provides a fast, secure lead attach. The mounting base forms the second electrical connection, usually chassis ground. Meeting rigid NEMA standards, PA series varistors have a creep and strike distance capability that minimizes breakdown along the package surface.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Gas Discharge Tubes (GDT)
Product Number V130PA20C
Product Name Overvoltage Protection - Gas Discharge Tubes - Series: PA - V130PA20C
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469895 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Rated Voltage 3900 volts
View Details
Gas Discharge Tube - 2 Electrodes - BA S Leaded - CITEL SURGE PROTECTION
Specs
Standards UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
Package Type Through Hole Axial Wire leads
Capacitance Range 0.3000 pF
View Details