METAL OXIDE VARISTOR, 175V 340V RAD; Voltage Rating VAC:130V; Voltage Rating VDC:175V; Product Range:LU Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA; Capacitance, Cd:180pF RoHS Compliant: Yes
VARISTOR 205V 1.2KA DISC 7MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 58K7239 | V130LU2P |
| Product Name | Metal Oxide Varistor, 175V 340V Rad; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |