VARISTOR 205V 6.5KA DISC 20MM
METAL OXIDE VARISTOR, 175V 340V RAD; Voltage Rating VAC:130V; Voltage Rating VDC:175V; Product Range:LA Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6.5kA; Capacitance, Cd:1900pF RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V130LT20AP | 58K7234 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 175V 340V Rad; Voltage Rating Vac Littelfuse |
| Package | Through Hole |