Littelfuse, Inc. Metal Oxide Varistor, 175V 340V Rad; Voltage Rating Vac Littelfuse V130LS2P

Description
METAL OXIDE VARISTOR, 175V 340V RAD; Voltage Rating VAC:130V; Voltage Rating VDC:175V; Product Range:LS Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA; Capacitance, Cd:180pF RoHS Compliant: Yes
Description
METAL OXIDE VARISTOR, 175V 340V RAD; Voltage Rating VAC:130V; Voltage Rating VDC:175V; Product Range:LS Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA; Capacitance, Cd:180pF RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Varistor, 175V 340V Rad; Voltage Rating Vac Littelfuse - 58K7228 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 175V 340V Rad; Voltage Rating Vac Littelfuse
58K7228
Metal Oxide Varistor, 175V 340V Rad; Voltage Rating Vac Littelfuse 58K7228
METAL OXIDE VARISTOR, 175V 340V RAD; Voltage Rating VAC:130V; Voltage Rating VDC:175V; Product Range:LS Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA; Capacitance, Cd:180pF RoHS Compliant: Yes

METAL OXIDE VARISTOR, 175V 340V RAD; Voltage Rating VAC:130V; Voltage Rating VDC:175V; Product Range:LS Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA; Capacitance, Cd:180pF RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V130LS2P - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V130LS2P
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V130LS2P
VARISTOR 205V 1.2KA DISC 7MM

VARISTOR 205V 1.2KA DISC 7MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 58K7228 V130LS2P
Product Name Metal Oxide Varistor, 175V 340V Rad; Voltage Rating Vac Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power TVS Modules - 90KS200C - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details
600 W Transient Voltage Suppressor - P6SMB160CAJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1002-1 SOD1002-1
Tj 150 C (302 F)
View Details
TVS Diodes - 2467476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Bidirectional
RoHS Compliant RoHS
Package X1-DFN1006-2
View Details