VARISTOR 205V 2.5KA DISC 10MM
METAL OXIDE VARISTOR, 175V 340V RAD; Voltage Rating VAC:130V; Voltage Rating VDC:175V; Product Range:LC Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA; Capacitance, Cd:450pF RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V130LC5P | 58K7225 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 175V 340V Rad; Voltage Rating Vac Littelfuse |
| Package | Through Hole |