Win Source Part Number: 1361112-V130LA5P
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -55°C ~ 85°C (TA)
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: LA
Package: Bulk
Product Status: Active
Package / Case: Disc 10mm
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 450 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 130 V
Maximum DC Volts: 175 V
Varistor Voltage (Min): 184.5 V
Varistor Voltage (Typ): 205 V
Varistor Voltage (Max): 225.5 V
Current - Surge: 2.5 kA
Energy: 20J
VARISTOR 205V 2.5KA DISC 10MM
Varistor, MOV, LA Series, 175 V, 2.5 kA, Disc 10mm, Metal Oxide Varistor (MOV), 340 V RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1361112-V130LA5P | V130LA5P | 93K1205 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mov, La Series, 175 V, 2.5 Ka, Disc 10Mm, Metal Oxide Varistor (Mov), 340 V Rohs Compliant Littelfuse |
| Package | Disc 10mm | Through Hole |