Manufacturer: Littelfuse Inc.
Win Source Part Number: 1278783-V130LA2P
Packaging: Bulk
Mounting Style: Through Hole
Current - Surge: 1.2kA
Maximum AC Volts: 130V
Maximum DC Volts: 175V
Energy: 11J
Varistor Voltage: 205V
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: Disc 7mm
Varistor Voltage (Minimum): 184.5V
Varistor Voltage (Maximum): 225.5V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Capacitance at Frequency: 180pF at 1MHz
METAL OXIDE VARISTOR, 175V 340V RAD; Voltage Rating VAC:130V; Voltage Rating VDC:175V; Product Range:LA Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA; Capacitance, Cd:180pF RoHS Compliant: Yes
VARISTOR, 11.0J, 130VAC; Voltage Rating VAC:130V; Voltage Rating V DC:175V; Product Range:LA Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 7mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
VARISTOR 205V 1.2KA DISC 7MM
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1278783-V130LA2P | 58K7216 | V130LA2P |
| Product Name | TVS - TVS - Varistors, MOVs - V130LA2P | Metal Oxide Varistor, 175V 340V Rad; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| IFSM | 1200 amps |