VARISTOR 205V 10KA DISC 20MM
METAL OXIDE VARISTOR, 228V 340V RAD; Voltage Rating VAC:130V; Voltage Rating VDC:-; Product Range:C-III Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA; Peak Energy (2mS):200J RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V130LA20C | 09F1984 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 228V 340V Rad; Voltage Rating Vac Littelfuse |
| Package | Through Hole |