Win Source Part Number: 1361060-V130LA20BP
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -55°C ~ 85°C (TA)
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: LA
Package: Bulk
Product Status: Active
Package / Case: Disc 20mm
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 1900 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 130 V
Maximum DC Volts: 175 V
Varistor Voltage (Min): 190 V
Varistor Voltage (Typ): 205 V
Varistor Voltage (Max): 220 V
Current - Surge: 6.5 kA
Energy: 70J
Varistor, MOV, LA Series, 175 V, 6.5 kA, Disc 20mm, Metal Oxide Varistor (MOV), 325 V RoHS Compliant: Yes
METAL OXIDE VARISTOR, 175V 325V RAD; Voltage Rating VAC:130V; Voltage Rating VDC:175V; Product Range:LA Series; Clamping Voltage Vc Max:325V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6.5kA; Capacitance, Cd:1900pF RoHS Compliant: Yes
VARISTOR 205V 6.5KA DISC 20MM
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1361060-V130LA20BP | 93K1204 | V130LA20BP |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mov, La Series, 175 V, 6.5 Ka, Disc 20Mm, Metal Oxide Varistor (Mov), 325 V Rohs Compliant Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 20mm | Through Hole |