Manufacturer: Littelfuse Inc.
Win Source Part Number: 1116809-V130LA1P
Packaging: Bulk
Number of Circuits: 1
Mounting: Through Hole
Capacitance @ Frequency: 180pF @ 1MHz
Varistor Voltage (Min): 198V
Varistor Voltage (Typ): 220V
Varistor Voltage (Max): 242V
Current - Surge: 1.2kA
Maximum AC Volts: 130VAC
Maximum DC Volts: 175VDC
Energy: 11J
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 85°C (TA)
Dimension: Disc 7mm
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
VARISTOR 220V 1.2KA DISC 7MM
METAL OXIDE VARISTOR, 175V 390V RAD; Voltage Rating VAC:130V; Voltage Rating VDC:175V; Product Range:LA Series; Clamping Voltage Vc Max:390V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA; Capacitance, Cd:180pF RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1116809-V130LA1P | V130LA1P | 58K7213 |
| Product Name | TVS - TVS - Varistors, MOVs - V130LA1P | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 175V 390V Rad; Voltage Rating Vac Littelfuse |
| IFSM | 1200 amps |