Littelfuse, Inc. Varistor, Circuit Protection;130VAC;390V;1200A;Metal Oxide;180pF;Radial;85degC V130LA1P

Description
Features: LA Series Varistors Are Listed Under UL File No. E75961 and E56529 as a UL Recognized Component LA Series Varistors Are Listed Under CSA File No. LR91788 as a CSA Recognized Component Average Power Dissipation of Transients Not to Exceed 0.25 W, 0.4 W, 0.6 W or 1 W for Model Sizes 7 mm, 10 mm, 14 mm, and 20 mm Respectively
Description
Features: LA Series Varistors Are Listed Under UL File No. E75961 and E56529 as a UL Recognized Component LA Series Varistors Are Listed Under CSA File No. LR91788 as a CSA Recognized Component Average Power Dissipation of Transients Not to Exceed 0.25 W, 0.4 W, 0.6 W or 1 W for Model Sizes 7 mm, 10 mm, 14 mm, and 20 mm Respectively

Suppliers

Company
Product
Description
Supplier Links
Varistor, Circuit Protection;130VAC;390V;1200A;Metal Oxide;180pF;Radial;85degC - 70184724 - Allied Electronics, Inc.
Fort Worth, TX, USA
Varistor, Circuit Protection;130VAC;390V;1200A;Metal Oxide;180pF;Radial;85degC
70184724
Varistor, Circuit Protection;130VAC;390V;1200A;Metal Oxide;180pF;Radial;85degC 70184724
Features: LA Series Varistors Are Listed Under UL File No. E75961 and E56529 as a UL Recognized Component LA Series Varistors Are Listed Under CSA File No. LR91788 as a CSA Recognized Component Average Power Dissipation of Transients Not to Exceed 0.25 W, 0.4 W, 0.6 W or 1 W for Model Sizes 7 mm, 10 mm, 14 mm, and 20 mm Respectively

Features:

  • LA Series Varistors Are Listed Under UL File No. E75961 and E56529 as a UL Recognized Component
  • LA Series Varistors Are Listed Under CSA File No. LR91788 as a CSA Recognized Component
  • Average Power Dissipation of Transients Not to Exceed 0.25 W, 0.4 W, 0.6 W or 1 W for Model Sizes 7 mm, 10 mm, 14 mm, and 20 mm Respectively
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Metal Oxide Varistors (MOVs)
Product Number 70184724
Product Name Varistor, Circuit Protection;130VAC;390V;1200A;Metal Oxide;180pF;Radial;85degC
Supply Voltage (VS) 175 volts
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 2913526P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 750 volts
View Details
Varistor/MOV - 89038492 - Radwell International
New Jersey Semi-Conductor Products, Inc.
View Details
 - AC Power 3 Pole Wye - ASCO Power Technologies
ASCO Power Technologies
Specs
Configuration Single Device
Mounting / Packaging Bolt-on Chassis
Standards and Certifications RoHS; UL
View Details
 - VMO14 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Single Device
Mounting / Packaging Through-Hole
Supply Voltage (VS) 18 to 1800 volts
View Details