METAL OXIDE VARISTOR, 228V 340V RAD; Voltage Rating VAC:130V; Voltage Rating VDC:-; Product Range:C-III Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):80JRoHS Compliant: Yes
VARISTOR 205V 6.5KA DISC 14MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 58K7215 | V130LA10CP |
| Product Name | Metal Oxide Varistor, 228V 340V Rad; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Through Hole |