METAL OXIDE VARISTOR, 175V 340V RAD; Voltage Rating VAC:130V; Voltage Rating VDC:175V; Product Range:LA Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Capacitance, Cd:1000pF RoHS Compliant: Yes
Varistor, MOV, LA Series, 175 V, 4.5 kA, Disc 14mm, Metal Oxide Varistor (MOV), 340 V RoHS Compliant: Yes
VARISTOR 205V 4.5KA DISC 14MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 58K7214 | V130LA10AP |
| Product Name | Metal Oxide Varistor, 175V 340V Rad; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |