Manufacturer: Littelfuse Inc.
Win Source Part Number: 1278782-V130LA1
Packaging: Bulk
Mounting Style: Through Hole
Current - Surge: 1.2kA
Maximum AC Volts: 130V
Maximum DC Volts: 175V
Energy: 11J
Varistor Voltage: 220V
Categories: Circuit Protection
Status: Obsolete
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: Disc 7mm
Varistor Voltage (Minimum): 198V
Varistor Voltage (Maximum): 242V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Safety
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Capacitance at Frequency: 180pF at 1MHz
VARISTOR 220V 1.2KA DISC 7MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1278782-V130LA1 | V130LA1 |
| Product Name | TVS - TVS - Varistors, MOVs - V130LA1 | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| IFSM | 1200 amps |