VARISTOR 12.5V 50A DISC 5MM
METAL OXIDE VARISTOR, 8V, 37V, RAD, FULL REEL; Voltage Rating VAC:6V; Voltage Rating VDC:8V; Product Range:ZT Series; Clamping Voltage Vc Max:37V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:50A; Capacitance, Cd:1200pF RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V12ZT05P | 58K7196 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 8V, 37V, Rad, Full Reel; Voltage Rating Vac Littelfuse |
| Package | Through Hole |