Win Source Part Number: 1361020-V12ZA2P
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -55°C ~ 85°C (TA)
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: ZA
Package: Bulk
Product Status: Active
Package / Case: Disc 10mm
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 6100 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 6 V
Maximum DC Volts: 8 V
Varistor Voltage (Min): 9 V
Varistor Voltage (Typ): 12.5 V
Varistor Voltage (Max): 16 V
Current - Surge: 250 A
Energy: 1.2J
METAL OXIDE VARISTOR, 8V, 30V, RAD; Voltage Rating VAC:6V; Voltage Rating VDC:8V; Product Range:ZA Series; Clamping Voltage Vc Max:30V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:250A; Operating Temperature Min:-55°C RoHS Compliant: Yes
VARISTOR 12.5V 250A DISC 10MM
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1361020-V12ZA2P | 58K7193 | V12ZA2P |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 8V, 30V, Rad; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 10mm | Through Hole |