METAL OXIDE VARISTOR, 8V, 37V, RAD; Voltage Rating VAC:6V; Voltage Rating VDC:8V; Product Range:ZA Series; Clamping Voltage Vc Max:37V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:50A; Operating Temperature Min:-55°C RoHS Compliant: Yes
VARISTOR 12.5V 50A DISC 5MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 58K7191 | V12ZA05P |
| Product Name | Metal Oxide Varistor, 8V, 37V, Rad; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |