Littelfuse, Inc. Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V12MLA0805LNH

Description
Win Source Part Number: 1360863-V12MLA0805LN H Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: MLA Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount, MLCV HTSUS: 8533.40.4000 REACH Status: REACH Unaffected ECCN: EAR99 Capacitance @ Frequency: 410 pF @ 1 MHz Number of Circuits: 1 Maximum AC Volts: 9 V Maximum DC Volts: 12 V Varistor Voltage (Min): 14 V Varistor Voltage (Typ): 16.25 V Varistor Voltage (Max): 18.5 V Current - Surge: 40 A Energy: 0.1J
Request a Quote Datasheet
Description
Win Source Part Number: 1360863-V12MLA0805LN H Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: MLA Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount, MLCV HTSUS: 8533.40.4000 REACH Status: REACH Unaffected ECCN: EAR99 Capacitance @ Frequency: 410 pF @ 1 MHz Number of Circuits: 1 Maximum AC Volts: 9 V Maximum DC Volts: 12 V Varistor Voltage (Min): 14 V Varistor Voltage (Typ): 16.25 V Varistor Voltage (Max): 18.5 V Current - Surge: 40 A Energy: 0.1J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - 1360863-V12MLA0805LNH - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
1360863-V12MLA0805LNH
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs 1360863-V12MLA0805LNH
Win Source Part Number: 1360863-V12MLA0805LN H Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: MLA Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount, MLCV HTSUS: 8533.40.4000 REACH Status: REACH Unaffected ECCN: EAR99 Capacitance @ Frequency: 410 pF @ 1 MHz Number of Circuits: 1 Maximum AC Volts: 9 V Maximum DC Volts: 12 V Varistor Voltage (Min): 14 V Varistor Voltage (Typ): 16.25 V Varistor Voltage (Max): 18.5 V Current - Surge: 40 A Energy: 0.1J

Win Source Part Number: 1360863-V12MLA0805LNH
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: MLA
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Mounting Type: Surface Mount, MLCV
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 410 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 9 V
Maximum DC Volts: 12 V
Varistor Voltage (Min): 14 V
Varistor Voltage (Typ): 16.25 V
Varistor Voltage (Max): 18.5 V
Current - Surge: 40 A
Energy: 0.1J

Buy Now Datasheet
Varistor, 12V, 29V, 0805; Voltage Rating Vac Littelfuse - 85R4775 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 12V, 29V, 0805; Voltage Rating Vac Littelfuse
85R4775
Varistor, 12V, 29V, 0805; Voltage Rating Vac Littelfuse 85R4775
VARISTOR, 12V, 29V, 0805; Voltage Rating VAC:9V; Voltage Rating VDC:12V; Product Range:MLA Series; Clamping Voltage Vc Max:29V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:40A; Operating Temperature Min:-40°C RoHS Compliant: Yes

VARISTOR, 12V, 29V, 0805; Voltage Rating VAC:9V; Voltage Rating VDC:12V; Product Range:MLA Series; Clamping Voltage Vc Max:29V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:40A; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
Varistor, 12V, 29V, 0805, Full Reel; Voltage Rating Vac Littelfuse - 98B2303 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 12V, 29V, 0805, Full Reel; Voltage Rating Vac Littelfuse
98B2303
Varistor, 12V, 29V, 0805, Full Reel; Voltage Rating Vac Littelfuse 98B2303
VARISTOR, 12V, 29V, 0805, FULL REEL; Voltage Rating VAC:9V; Voltage Rating VDC:12V; Product Range:MLA Series; Clamping Voltage Vc Max:29V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:40A; Capacitance, Cd:410pFRoHS Compliant: Yes

VARISTOR, 12V, 29V, 0805, FULL REEL; Voltage Rating VAC:9V; Voltage Rating VDC:12V; Product Range:MLA Series; Clamping Voltage Vc Max:29V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:40A; Capacitance, Cd:410pFRoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V12MLA0805LNH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V12MLA0805LNH
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V12MLA0805LNH
VARISTOR 16.25V 40A 0805

VARISTOR 16.25V 40A 0805

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 1360863-V12MLA0805LNH 85R4775 98B2303 V12MLA0805LNH
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistor, 12V, 29V, 0805; Voltage Rating Vac Littelfuse Varistor, 12V, 29V, 0805, Full Reel; Voltage Rating Vac Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Package 0805 (2012 Metric) Surface Mount, MLCV
Unlock Full Specs
to access all available technical data

Similar Products

Power TVS Modules - 90KS200CH3 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details
TVS Diodes - 2139283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
Direction Bidirectional
RoHS Compliant RoHS
View Details
TVS - TVS - Diodes - HZM27WATL-E - 920711-HZM27WATL-E - Win Source Electronics
Specs
Package 3-MPAK
View Details