VARISTOR, 12V, 29V, 0805; Voltage Rating VAC:9V; Voltage Rating VDC:12V; Product Range:MLA Series; Clamping Voltage Vc Max:29V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:40A; Operating Temperature Min:-40°C RoHS Compliant: Yes
VARISTOR 16.25V 40A 0805
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 98B2301 | V12MLA0805LA |
| Product Name | Varistor, 12V, 29V, 0805; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |