METAL OXIDE VARISTOR, 102V 210V RAD; Voltage Rating VAC:75V; Voltage Rating VDC:102V; Product Range:ZA Series; Clamping Voltage Vc Max:210V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6.5kA; Capacitance, Cd:1500pF RoHS Compliant: Yes
VARISTOR 120V 6.5KA DISC 20MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 58K7202 | V120ZA20P |
| Product Name | Metal Oxide Varistor, 102V 210V Rad; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |