VARISTOR 150V 125A 1210
VARISTOR, 120V, 260V, 1210; Voltage Rating VAC:107V; Voltage Rating VDC:120V; Product Range:MLA Series; Clamping Voltage Vc Max:260V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:125A; Capacitance, Cd:80pF RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V120MLA1210A | 05B8139 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 120V, 260V, 1210; Voltage Rating Vac Littelfuse |
| Package | Surface Mount, MLCV |