Littelfuse, Inc. Metal Oxide Varistor, 81V, 175V Rad; Voltage Rating Vac Littelfuse V100ZS15P

Description
METAL OXIDE VARISTOR, 81V, 175V RAD; Voltage Rating VAC:60V; Voltage Rating VDC:81V; Product Range:ZS Series; Clamping Voltage Vc Max:175V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Peak Energy (10/1000uS):20JRoHS Compliant: Yes
Description
METAL OXIDE VARISTOR, 81V, 175V RAD; Voltage Rating VAC:60V; Voltage Rating VDC:81V; Product Range:ZS Series; Clamping Voltage Vc Max:175V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Peak Energy (10/1000uS):20JRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Varistor, 81V, 175V Rad; Voltage Rating Vac Littelfuse - 58K7182 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 81V, 175V Rad; Voltage Rating Vac Littelfuse
58K7182
Metal Oxide Varistor, 81V, 175V Rad; Voltage Rating Vac Littelfuse 58K7182
METAL OXIDE VARISTOR, 81V, 175V RAD; Voltage Rating VAC:60V; Voltage Rating VDC:81V; Product Range:ZS Series; Clamping Voltage Vc Max:175V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Peak Energy (10/1000uS):20JRoHS Compliant: Yes

METAL OXIDE VARISTOR, 81V, 175V RAD; Voltage Rating VAC:60V; Voltage Rating VDC:81V; Product Range:ZS Series; Clamping Voltage Vc Max:175V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Peak Energy (10/1000uS):20JRoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V100ZS15P - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V100ZS15P
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V100ZS15P
VARISTOR 100V 4.5KA DISC 14MM

VARISTOR 100V 4.5KA DISC 14MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 58K7182 V100ZS15P
Product Name Metal Oxide Varistor, 81V, 175V Rad; Voltage Rating Vac Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Package Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

14V WLCSP TVS Protection Diode - 149-IP4085CX4/LF/P,135 - ERSAELECTRONICS PTE. LTD.
Specs
Configuration Single
RoHS Compliant RoHS
Package WLCSP
View Details
3 suppliers
TVS - TVS - Diodes - 1PMT33AT1G - 905754-1PMT33AT1G - Win Source Electronics
Specs
Package POWERMITE 3; Powermite
Tj -55 to 150 C (-67 to 302 F)
View Details
Power TVS Modules - 704-15K36H2 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details
TVS Diodes - 1222899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
RoHS Compliant RoHS
Package Do-214ac (sma)
View Details