Littelfuse, Inc. Low to Medium Voltage Radial Leaded Varistor V100ZA15PX2855

Description
The ZA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) designed for use in the protection of low and medium-voltage circuits and systems. Typical applications include motor control, telecom, automotive systems, solenoid, and power supply circuits to protect circuit board components and maintain data integrity. These devices are available in five model sizes: 5, 7, 10, 14, and 20mm, and feature a wide V DC voltage range of 5.5V to 615V. See ZA Series Device Ratings and Specifications table for part number and brand information.
Request a Quote Datasheet
Description
The ZA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) designed for use in the protection of low and medium-voltage circuits and systems. Typical applications include motor control, telecom, automotive systems, solenoid, and power supply circuits to protect circuit board components and maintain data integrity. These devices are available in five model sizes: 5, 7, 10, 14, and 20mm, and feature a wide V DC voltage range of 5.5V to 615V. See ZA Series Device Ratings and Specifications table for part number and brand information.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low to Medium Voltage Radial Leaded Varistor - V100ZA15PX2855 - Littelfuse, Inc.
Rosemont, IL, United States
Low to Medium Voltage Radial Leaded Varistor
V100ZA15PX2855
Low to Medium Voltage Radial Leaded Varistor V100ZA15PX2855
The ZA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) designed for use in the protection of low and medium-voltage circuits and systems. Typical applications include motor control, telecom, automotive systems, solenoid, and power supply circuits to protect circuit board components and maintain data integrity. These devices are available in five model sizes: 5, 7, 10, 14, and 20mm, and feature a wide V DC voltage range of 5.5V to 615V. See ZA Series Device Ratings and Specifications table for part number and brand information.

The ZA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) designed for use in the protection of low and medium-voltage circuits and systems. Typical applications include motor control, telecom, automotive systems, solenoid, and power supply circuits to protect circuit board components and maintain data integrity. These devices are available in five model sizes: 5, 7, 10, 14, and 20mm, and feature a wide V DC voltage range of 5.5V to 615V. See ZA Series Device Ratings and Specifications table for part number and brand information.

Supplier's Site Datasheet
Varistors, MOVs - V100ZA15PX2855-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
V100ZA15PX2855-ND
Varistors, MOVs V100ZA15PX2855-ND
100V 4.5kA Varistor 1 Circuit Through Hole Disc 14mm

100V 4.5kA Varistor 1 Circuit Through Hole Disc 14mm

Buy Now Datasheet
Radial Varistor 14Mm Rohs / Lead Free / Bulk Littelfuse - 64R7627 - Newark, An Avnet Company
Chicago, IL, United States
Radial Varistor 14Mm Rohs / Lead Free / Bulk Littelfuse
64R7627
Radial Varistor 14Mm Rohs / Lead Free / Bulk Littelfuse 64R7627
RADIAL VARISTOR 14MM ROHS / LEAD FREE / BULK

RADIAL VARISTOR 14MM ROHS / LEAD FREE / BULK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Varistors Varistors Varistors
Product Number V100ZA15PX2855 V100ZA15PX2855-ND 64R7627
Product Name Low to Medium Voltage Radial Leaded Varistor Varistors, MOVs Radial Varistor 14Mm Rohs / Lead Free / Bulk Littelfuse
Lead Style Radial Radial
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 2019-NV73A2ATTE47TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Varistors, MOVs - 478-2501-2-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
2 suppliers
Varistor - Metrosil 300 & 600 Series - M&I Materials Limited
Specs
Diameter 152 mm (5.98 inch)
Mounting Option Other
Operating DC Voltage 850 volts
View Details