Littelfuse, Inc. Metal Oxide Varistor, 81V, 185V Axl; Voltage Rating Vac Littelfuse V100MA4B

Description
METAL OXIDE VARISTOR, 81V, 185V AXL; Voltage Rating VAC:60V; Voltage Rating VDC:81V; Product Range:MA Series; Clamping Voltage Vc Max:185V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:40A; Capacitance:100µF RoHS Compliant: Yes
Description
METAL OXIDE VARISTOR, 81V, 185V AXL; Voltage Rating VAC:60V; Voltage Rating VDC:81V; Product Range:MA Series; Clamping Voltage Vc Max:185V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:40A; Capacitance:100µF RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Varistor, 81V, 185V Axl; Voltage Rating Vac Littelfuse - 44P2232 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 81V, 185V Axl; Voltage Rating Vac Littelfuse
44P2232
Metal Oxide Varistor, 81V, 185V Axl; Voltage Rating Vac Littelfuse 44P2232
METAL OXIDE VARISTOR, 81V, 185V AXL; Voltage Rating VAC:60V; Voltage Rating VDC:81V; Product Range:MA Series; Clamping Voltage Vc Max:185V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:40A; Capacitance:100µF RoHS Compliant: Yes

METAL OXIDE VARISTOR, 81V, 185V AXL; Voltage Rating VAC:60V; Voltage Rating VDC:81V; Product Range:MA Series; Clamping Voltage Vc Max:185V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:40A; Capacitance:100µF RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 44P2232
Product Name Metal Oxide Varistor, 81V, 185V Axl; Voltage Rating Vac Littelfuse
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C483U050BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers