VARISTOR 1.65KV 4.5KA DISC 14MM
METAL OXIDE VARISTOR, 1.2KV, 2700V, RADIAL; Voltage Rating VAC:1kV; Voltage Rating VDC:1.2kV; Product Range:LC Series; Clamping Voltage Vc Max:2.7kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V1000LC80AP | 58K7190 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 1.2Kv, 2700V, Radial; Voltage Rating Vac Littelfuse |
| Package | Through Hole |