METAL OXIDE VARISTOR, 615V, 1.24KV, RADIAL; Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.75kA RoHS Compliant: Yes
VARISTOR 750V 1.75KA DISC 7MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 58K7159 | V07E460P |
| Product Name | Metal Oxide Varistor, 615V, 1.24Kv, Radial; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |