VARISTOR, 595V, 230VAC, 300VDC, DISC 7MM, FULL REEL; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.75kA RoHS Compliant: Yes
VARISTOR, 595V, 230VAC, 300VDC, DISC 7MM; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.75kA RoHS Compliant: Yes
VARISTOR 360V 1.75KA DISC 7MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 64W7756 | V07E230PL3T5 |
| Product Name | Varistor, 595V, 230Vac, 300Vdc, Disc 7Mm, Full Reel; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |