VARISTOR 27V 1KA DISC 7MM
VARISTOR, 53V, 17VAC, 22VDC, DISC 7MM; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:LV UltraMOV Series; Clamping Voltage Vc Max:53V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1kA RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V07E17P | 64W7755 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 53V, 17Vac, 22Vdc, Disc 7Mm; Voltage Rating Vac Littelfuse |
| Package | Through Hole |