Win Source Part Number: 1103573-V07E150PX285
Category: Circuit Protection>TVS - Varistors, MOVs
Series: UltraMOV™
Package: Bulk
Number of Circuits: 1
Standard Package: 1,500
Capacitance @ Frequency: 150 pF @ 1 MHz
Varistor Voltage (Min): 216 V
Varistor Voltage (Typ): 240 V
Varistor Voltage (Max): 264 V
Current - Surge: 1.75 kA
Maximum AC Volts: 150 V
Maximum DC Volts: 200 V
Energy: 15J
Mounting Type: Through Hole
Package / Case: Disc 7mm
Temperature Range - Operating: -55°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): B72207S2151K101; V07E150PL3T; V07E150P; V07E150; ERZ-V07D221; ERZ-V07D201;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: -V07E150PX2855
VARISTOR 240V 1.75KA DISC 7MM
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1103573-V07E150PX2855 | V07E150PX2855 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 7mm | Through Hole |