Littelfuse, Inc. Varistor Series V05E20P

Description
The Littelfuse LV UltraMOV™ Series of low voltage, high surge current, radial leaded varistors provides an ideal circuit protection solution for lower DC voltage applications by offering higher surge ratings than ever before available in such small discs. The maximum peak surge current rating can reach up to 8KA (8/20 μs pulse) to protect against high peak surges, including indirect lightning strike interference, system switching transients and abnormal fast transients from the power source. Available in five model sizes: 5mm, 7mm, 10mm, 14mm and 20mm, these device feature a wide VAC voltage range of 11V to 40V, and VDC voltage range of 14V to 56V. Breakthrough in low voltage varistor design provides high peak surge current rating Reduced footprint and volume required for surge protection High peak surge current rating up to 8KA (8/20 μs pulse) Wide operating voltage range VM(AC)RMS 11V to 40V and V M(DC) 14V to 56V High operating temperature range up to 125ºC Available with 5 mm, 7 mm, 10 mm, 14 mm, and 20 mm disks Standard lead form options Optional phenolic coating Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
The Littelfuse LV UltraMOV™ Series of low voltage, high surge current, radial leaded varistors provides an ideal circuit protection solution for lower DC voltage applications by offering higher surge ratings than ever before available in such small discs. The maximum peak surge current rating can reach up to 8KA (8/20 μs pulse) to protect against high peak surges, including indirect lightning strike interference, system switching transients and abnormal fast transients from the power source. Available in five model sizes: 5mm, 7mm, 10mm, 14mm and 20mm, these device feature a wide VAC voltage range of 11V to 40V, and VDC voltage range of 14V to 56V. Breakthrough in low voltage varistor design provides high peak surge current rating Reduced footprint and volume required for surge protection High peak surge current rating up to 8KA (8/20 μs pulse) Wide operating voltage range VM(AC)RMS 11V to 40V and V M(DC) 14V to 56V High operating temperature range up to 125ºC Available with 5 mm, 7 mm, 10 mm, 14 mm, and 20 mm disks Standard lead form options Optional phenolic coating Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor Series - V05E20P - Littelfuse, Inc.
Rosemont, IL, United States
Varistor Series
V05E20P
Varistor Series V05E20P
The Littelfuse LV UltraMOV™ Series of low voltage, high surge current, radial leaded varistors provides an ideal circuit protection solution for lower DC voltage applications by offering higher surge ratings than ever before available in such small discs. The maximum peak surge current rating can reach up to 8KA (8/20 μs pulse) to protect against high peak surges, including indirect lightning strike interference, system switching transients and abnormal fast transients from the power source. Available in five model sizes: 5mm, 7mm, 10mm, 14mm and 20mm, these device feature a wide VAC voltage range of 11V to 40V, and VDC voltage range of 14V to 56V. Breakthrough in low voltage varistor design provides high peak surge current rating Reduced footprint and volume required for surge protection High peak surge current rating up to 8KA (8/20 μs pulse) Wide operating voltage range VM(AC)RMS 11V to 40V and V M(DC) 14V to 56V High operating temperature range up to 125ºC Available with 5 mm, 7 mm, 10 mm, 14 mm, and 20 mm disks Standard lead form options Optional phenolic coating Lead-free, halogen-free, and RoHS compliant

The Littelfuse LV UltraMOV™ Series of low voltage, high surge current, radial leaded varistors provides an ideal circuit protection solution for lower DC voltage applications by offering higher surge ratings than ever before available in such small discs. The maximum peak surge current rating can reach up to 8KA (8/20 μs pulse) to protect against high peak surges, including indirect lightning strike interference, system switching transients and abnormal fast transients from the power source. Available in five model sizes: 5mm, 7mm, 10mm, 14mm and 20mm, these device feature a wide VAC voltage range of 11V to 40V, and VDC voltage range of 14V to 56V. Breakthrough in low voltage varistor design provides high peak surge current rating Reduced footprint and volume required for surge protection High peak surge current rating up to 8KA (8/20 μs pulse) Wide operating voltage range VM(AC)RMS 11V to 40V and V M(DC) 14V to 56V High operating temperature range up to 125ºC Available with 5 mm, 7 mm, 10 mm, 14 mm, and 20 mm disks Standard lead form options Optional phenolic coating Lead-free, halogen-free, and RoHS compliant

Supplier's Site Datasheet
Varistors, MOVs - V05E20P-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
V05E20P-ND
Varistors, MOVs V05E20P-ND
33V 500A Varistor 1 Circuit Through Hole Disc 5mm

33V 500A Varistor 1 Circuit Through Hole Disc 5mm

Buy Now Datasheet
Radial Varistor 05Mm Rohs/lead Free / Bulk Littelfuse - 95W0219 - Newark, An Avnet Company
Chicago, IL, United States
Radial Varistor 05Mm Rohs/lead Free / Bulk Littelfuse
95W0219
Radial Varistor 05Mm Rohs/lead Free / Bulk Littelfuse 95W0219
RADIAL VARISTOR 05MM ROHS/LEAD FREE / BULK

RADIAL VARISTOR 05MM ROHS/LEAD FREE / BULK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Varistors Varistors Varistors
Product Number V05E20P V05E20P-ND 95W0219
Product Name Varistor Series Varistors, MOVs Radial Varistor 05Mm Rohs/lead Free / Bulk Littelfuse
Lead Style Radial Radial
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
NV73DL Metal Oxide Varistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10 volts
View Details
AMCV-1812H - AMCV-1812H-560-T - Abracon, LLC
Specs
Operating DC Voltage 56 volts
Operating AC Voltage 40 volts
Operating Temperature -67 to ? F (-55 to ? C)
View Details
2 suppliers
CHIP VARISTOR - AVRL161A1R1NTA - TDK Corporation
Specs
Operating DC Voltage 90 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers