VARISTOR, 43V, 14VAC, 18VDC, DISC 5MM; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:LV UltraMOV Series; Clamping Voltage Vc Max:43V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:500A RoHS Compliant: Yes
VARISTOR 22V 500A DISC 5MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 64W7751 | V05E14P |
| Product Name | Varistor, 43V, 14Vac, 18Vdc, Disc 5Mm; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |