C&K Components Power & Line Voltage Select Slide Switches V Series

Description
Features/Benefits Ratings up to 10 AMPS Snap-in panel and PC mounting Actuators with screwdriver slot Quick connect terminals available RoHS compliant Typical Applications Appliances
Datasheet
Description
Features/Benefits Ratings up to 10 AMPS Snap-in panel and PC mounting Actuators with screwdriver slot Quick connect terminals available RoHS compliant Typical Applications Appliances
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power & Line Voltage Select Slide Switches - V Series - C&K Components
Newton, MA, USA
Power & Line Voltage Select Slide Switches
V Series
Power & Line Voltage Select Slide Switches V Series
Features/Benefits Ratings up to 10 AMPS Snap-in panel and PC mounting Actuators with screwdriver slot Quick connect terminals available RoHS compliant Typical Applications Appliances

Features/Benefits

  • Ratings up to 10 AMPS
  • Snap-in panel and PC mounting
  • Actuators with screwdriver slot
  • Quick connect terminals available
  • RoHS compliant

Typical Applications

  • Appliances
Supplier's Site Datasheet

Technical Specifications

  C&K Components
Product Category Slide Switches
Product Number V Series
Product Name Power & Line Voltage Select Slide Switches
Actuator Type Flush Handle
Terminal Type Quick Connect/Blade (optional feature); Straight PC Pins (optional feature); Right Angle PC Pins (optional feature)
Agency Approvals CSA Certified (optional feature)
Operating Temp -22 to 185 F (-30 to 85 C)
Maintained Switch Function Maintained; ON / ON (Low / High)
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 7347306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Actuator Material Plastic
View Details
Specs
Operating Temp -4 to 185 F (-20 to 85 C)
Momentary Switch Function Other Momentary Contact; On-Off-On
Pole & Throw Specifications Double Pole, Double Throw (DPDT); DPDT
View Details
Subminiature Slide - AS13AV - NKK Switches
Specs
Terminal Type PC Pin
Current Rating 0.4000 amps
AC Voltage Rating 28 volts
View Details
7 suppliers