Littelfuse, Inc. Flanged NTC Thermistor Probe with Stainless Steel Housing USP9728

Description
Littelfuse offers Stainless probe assemblies suitable for a wide range of temperature sensing applications. If the dimensions and electrical characteristics on this product won't work for your requirements, please contact us for further assistance. Tight Tolerance Flange with Two #6 Mounting Holes Glass Braid Insulated, Glass Braid Jacketed Cable Molex Connectors High Temperature Capability to 300°C
Datasheet
Description
Littelfuse offers Stainless probe assemblies suitable for a wide range of temperature sensing applications. If the dimensions and electrical characteristics on this product won't work for your requirements, please contact us for further assistance. Tight Tolerance Flange with Two #6 Mounting Holes Glass Braid Insulated, Glass Braid Jacketed Cable Molex Connectors High Temperature Capability to 300°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flanged NTC Thermistor Probe with Stainless Steel Housing - USP9728 - Littelfuse, Inc.
Rosemont, IL, United States
Flanged NTC Thermistor Probe with Stainless Steel Housing
USP9728
Flanged NTC Thermistor Probe with Stainless Steel Housing USP9728
Littelfuse offers Stainless probe assemblies suitable for a wide range of temperature sensing applications. If the dimensions and electrical characteristics on this product won't work for your requirements, please contact us for further assistance. Tight Tolerance Flange with Two #6 Mounting Holes Glass Braid Insulated, Glass Braid Jacketed Cable Molex Connectors High Temperature Capability to 300°C

Littelfuse offers Stainless probe assemblies suitable for a wide range of temperature sensing applications. If the dimensions and electrical characteristics on this product won't work for your requirements, please contact us for further assistance. Tight Tolerance Flange with Two #6 Mounting Holes Glass Braid Insulated, Glass Braid Jacketed Cable Molex Connectors High Temperature Capability to 300°C

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Thermistors
Product Number USP9728
Product Name Flanged NTC Thermistor Probe with Stainless Steel Housing
Lead Style Leadless
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-230 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details
PTC Thermistors - KLC2008000300-190 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1500 to 3000 ohms
Special Reference Temperature 190 C (374 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details