Littelfuse, Inc. NTC Thermistor Pipe Temperature Sensor with Copper Housing USP7766

Description
Littelfuse offers Stainless probe assemblies suitable for a wide range of temperature sensing applications. If the dimensions and electrical characteristics on this product won't work for your requirements, please contact us for further assistance. Tight Tolerance Moisture Resistant Supplied with three Copper Plated Mounting Clips 105°C Max Operating Temperature
Datasheet
Description
Littelfuse offers Stainless probe assemblies suitable for a wide range of temperature sensing applications. If the dimensions and electrical characteristics on this product won't work for your requirements, please contact us for further assistance. Tight Tolerance Moisture Resistant Supplied with three Copper Plated Mounting Clips 105°C Max Operating Temperature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistor Pipe Temperature Sensor with Copper Housing - USP7766 - Littelfuse, Inc.
Rosemont, IL, United States
NTC Thermistor Pipe Temperature Sensor with Copper Housing
USP7766
NTC Thermistor Pipe Temperature Sensor with Copper Housing USP7766
Littelfuse offers Stainless probe assemblies suitable for a wide range of temperature sensing applications. If the dimensions and electrical characteristics on this product won't work for your requirements, please contact us for further assistance. Tight Tolerance Moisture Resistant Supplied with three Copper Plated Mounting Clips 105°C Max Operating Temperature

Littelfuse offers Stainless probe assemblies suitable for a wide range of temperature sensing applications. If the dimensions and electrical characteristics on this product won't work for your requirements, please contact us for further assistance. Tight Tolerance Moisture Resistant Supplied with three Copper Plated Mounting Clips 105°C Max Operating Temperature

Supplier's Site Datasheet
Ntc Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Littelfuse - 43AC9655 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Littelfuse
43AC9655
Ntc Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Littelfuse 43AC9655
NTC THERMISTOR, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:-; Thermistor Mounting:Clip On Pipe; Beta Value (K):3892K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

NTC THERMISTOR, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:-; Thermistor Mounting:Clip On Pipe; Beta Value (K):3892K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number USP7766 43AC9655
Product Name NTC Thermistor Pipe Temperature Sensor with Copper Housing Ntc Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Littelfuse
Lead Style Leadless
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
48, 72 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0321401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 40 to 100 ohms
Special Reference Temperature 245 C (473 F)
View Details
Thermistor ICs - 1857817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 70 sec, in air
Length 0.2362 inch (6 mm)
View Details