Littelfuse, Inc. NTC Thermistor Pipe Temperature Sensor with Copper Housing USP18967

Description
Littelfuse offers Copper clip-on pipe probe housings suitable for a wide range of temperature sensing applications. If the dimensions on this product won't work for your requirements, please contact us for further assistance. Tight Tolerance Moisture Resistant Supplied with a Copper Plated Clip designed to affix to a 0.875" Diameter Pipe 105°C Max Operating Temperature
Datasheet
Description
Littelfuse offers Copper clip-on pipe probe housings suitable for a wide range of temperature sensing applications. If the dimensions on this product won't work for your requirements, please contact us for further assistance. Tight Tolerance Moisture Resistant Supplied with a Copper Plated Clip designed to affix to a 0.875" Diameter Pipe 105°C Max Operating Temperature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistor Pipe Temperature Sensor with Copper Housing - USP18967 - Littelfuse, Inc.
Rosemont, IL, United States
NTC Thermistor Pipe Temperature Sensor with Copper Housing
USP18967
NTC Thermistor Pipe Temperature Sensor with Copper Housing USP18967
Littelfuse offers Copper clip-on pipe probe housings suitable for a wide range of temperature sensing applications. If the dimensions on this product won't work for your requirements, please contact us for further assistance. Tight Tolerance Moisture Resistant Supplied with a Copper Plated Clip designed to affix to a 0.875" Diameter Pipe 105°C Max Operating Temperature

Littelfuse offers Copper clip-on pipe probe housings suitable for a wide range of temperature sensing applications. If the dimensions on this product won't work for your requirements, please contact us for further assistance. Tight Tolerance Moisture Resistant Supplied with a Copper Plated Clip designed to affix to a 0.875" Diameter Pipe 105°C Max Operating Temperature

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Thermistors
Product Number USP18967
Product Name NTC Thermistor Pipe Temperature Sensor with Copper Housing
Lead Style Leadless
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 7062774P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 15 sec, in air
View Details
12 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC Thermistors - 20033254-00 - TE Connectivity
Specs
Temperature Range -40 to 100 C (-40 to 212 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details