Littelfuse, Inc. NTC Thermistor Probe with Stainless Steel Hex Head Screw USP12840

Description
Littelfuse offers Stainless probe assemblies suitable for a wide range of temperature sensing applications. If the dimensions and electrical characteristics on this product won't work for your requirements, please contact us for further assistance. Tight Tolerance 10-32 Threaded Hex Head Kynar Insulated Lead Wire 125°C Max Operating Temperature
Datasheet
Description
Littelfuse offers Stainless probe assemblies suitable for a wide range of temperature sensing applications. If the dimensions and electrical characteristics on this product won't work for your requirements, please contact us for further assistance. Tight Tolerance 10-32 Threaded Hex Head Kynar Insulated Lead Wire 125°C Max Operating Temperature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistor Probe with Stainless Steel Hex Head Screw - USP12840 - Littelfuse, Inc.
Rosemont, IL, United States
NTC Thermistor Probe with Stainless Steel Hex Head Screw
USP12840
NTC Thermistor Probe with Stainless Steel Hex Head Screw USP12840
Littelfuse offers Stainless probe assemblies suitable for a wide range of temperature sensing applications. If the dimensions and electrical characteristics on this product won't work for your requirements, please contact us for further assistance. Tight Tolerance 10-32 Threaded Hex Head Kynar Insulated Lead Wire 125°C Max Operating Temperature

Littelfuse offers Stainless probe assemblies suitable for a wide range of temperature sensing applications. If the dimensions and electrical characteristics on this product won't work for your requirements, please contact us for further assistance. Tight Tolerance 10-32 Threaded Hex Head Kynar Insulated Lead Wire 125°C Max Operating Temperature

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Thermistors
Product Number USP12840
Product Name NTC Thermistor Probe with Stainless Steel Hex Head Screw
Lead Style Leadless
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1857763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 130 sec, in air
Length 0.2756 inch (7 mm)
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-130 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 130 C (266 F)
View Details
NTC Thermistors - 223-1261-ND - DigiKey
Specs
Temperature Range 0 to 70 C (32 to 158 F)
Resistance (@25°C) 2252 ohms
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details