Littelfuse, Inc. Flanged NTC Thermistor Probe with Stainless Steel Housing USP12836

Description
Littelfuse offers Stainless probe assemblies suitable for a wide range of temperature sensing applications. If the dimensions and electrical characteristics on this product won't work for your requirements, please contact us for further assistance. Tight Tolerance Flange with 0.177" Dia Mounting Hole PVC Zip Cord Lead Wire 105°C Max Operating Temperature
Datasheet
Description
Littelfuse offers Stainless probe assemblies suitable for a wide range of temperature sensing applications. If the dimensions and electrical characteristics on this product won't work for your requirements, please contact us for further assistance. Tight Tolerance Flange with 0.177" Dia Mounting Hole PVC Zip Cord Lead Wire 105°C Max Operating Temperature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flanged NTC Thermistor Probe with Stainless Steel Housing - USP12836 - Littelfuse, Inc.
Rosemont, IL, United States
Flanged NTC Thermistor Probe with Stainless Steel Housing
USP12836
Flanged NTC Thermistor Probe with Stainless Steel Housing USP12836
Littelfuse offers Stainless probe assemblies suitable for a wide range of temperature sensing applications. If the dimensions and electrical characteristics on this product won't work for your requirements, please contact us for further assistance. Tight Tolerance Flange with 0.177" Dia Mounting Hole PVC Zip Cord Lead Wire 105°C Max Operating Temperature

Littelfuse offers Stainless probe assemblies suitable for a wide range of temperature sensing applications. If the dimensions and electrical characteristics on this product won't work for your requirements, please contact us for further assistance. Tight Tolerance Flange with 0.177" Dia Mounting Hole PVC Zip Cord Lead Wire 105°C Max Operating Temperature

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Thermistors
Product Number USP12836
Product Name Flanged NTC Thermistor Probe with Stainless Steel Housing
Lead Style Leadless
Unlock Full Specs
to access all available technical data

Similar Products

12 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500210-198 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 198 C (388 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 1911917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1969 inch (5 mm)
View Details