SWITCH TOGGLE DP3T 5A 120V
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | U411LCWZ3GE | U411LCWZ3GE |
| Product Name | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Toggle Actuator | Standard Round | |
| Momentary Contact Switch Function | On-On-On | |
| Pole & Throw Specifications | DP3T | |
| Terminal Type | Quick Connect - 0.062\" (1.5mm) |