C&K Components Toggle Switches U21TZQE

Description
Toggle Switch DPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch DPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - U21TZQE-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
U21TZQE-ND
Toggle Switches U21TZQE-ND
Toggle Switch DPDT Panel Mount

Toggle Switch DPDT Panel Mount

Buy Now Datasheet
Toggle Switch, Dpdt, 5A, 120Vac/28Vdc; Switch Operation C&k Components - 35AH9271 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpdt, 5A, 120Vac/28Vdc; Switch Operation C&k Components
35AH9271
Toggle Switch, Dpdt, 5A, 120Vac/28Vdc; Switch Operation C&k Components 35AH9271
TOGGLE SWITCH, DPDT, 5A, 120VAC/28VDC; Switch Operation:On-None-On ; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:7000 Series; Switch Mounting:Panel Mount; Contact Current Max:5A; Contact Voltage AC Nom:120VRoHS Compliant: Yes

TOGGLE SWITCH, DPDT, 5A, 120VAC/28VDC; Switch Operation:On-None-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:7000 Series; Switch Mounting:Panel Mount; Contact Current Max:5A; Contact Voltage AC Nom:120VRoHS Compliant: Yes

Supplier's Site
Switches - Toggle Switches - U21TZQE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
U21TZQE
Switches - Toggle Switches U21TZQE
SWITCH TOGGLE DPDT 5A 120V

SWITCH TOGGLE DPDT 5A 120V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
U21TZQE
Toggle Switches U21TZQE
Toggle Switches Toggle

Toggle Switches Toggle

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number U21TZQE-ND 35AH9271 U21TZQE U21TZQE
Product Name Toggle Switches Toggle Switch, Dpdt, 5A, 120Vac/28Vdc; Switch Operation C&k Components Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A12HV - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
5 suppliers
Large Trim Switches - T4/T5 - OTTO Controls
Specs
Switch Type Toggle
View Details
30 mm Toggle Switch 800T PB - 800T-T3L1DADX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details