Toggle Switches Miniature Toggle Switch
SWITCH TOGGLE DPDT 5A 120V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | U21SY9W3QE | U21SY9W3QE |
| Product Name | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle |
| Toggle Actuator | Standard Round | |
| Momentary Contact Switch Function | On-On | |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | |
| Terminal Type | Wire Leads; Wire Wrap |