SWITCH TOGGLE DPDT 5A 120V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | U21SD9V6GE | U21SD9V6GE |
| Product Name | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle |
| Standards / Compliances | RoHS | |
| Toggle Actuator | Standard Round | |
| Momentary Contact Switch Function | On-On | |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT |