C&K Components Switches - Toggle Switches U21P4D9AV2QE

Description
Win Source Part Number: 1101773-U21P4D9AV2QE Category: Switches>Toggle Switches Series: 7000 Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Tray Actuator Material: Brass, Chrome Plated Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Standard Package: 40 Circuit: DPDT Switch Function: On-On Actuator Type: Flat Anti-Rotation Actuator Length: 8.13mm Electrical Life: 100,000 Cycles Illumination: Non-Illuminated Bushing Thread: Unthreaded Mounting Type: Through Hole, Right Angle, Vertical Temperature Range - Operating: -30°C ~ 85°C Alternative Parts (Cross-Reference): 7201SYCQE; 7201MD9AQE; 7201TCQE; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A (AC/DC) REACH Status: REACH Affected HTSUS: 8536.50.9065 Mfr: C&K Other Names: 2266-U21P4D9AV2QE,-U 21P4D9AV2QE Base Product Number: U21P4D
Request a Quote Datasheet
Description
Win Source Part Number: 1101773-U21P4D9AV2QE Category: Switches>Toggle Switches Series: 7000 Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Tray Actuator Material: Brass, Chrome Plated Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Standard Package: 40 Circuit: DPDT Switch Function: On-On Actuator Type: Flat Anti-Rotation Actuator Length: 8.13mm Electrical Life: 100,000 Cycles Illumination: Non-Illuminated Bushing Thread: Unthreaded Mounting Type: Through Hole, Right Angle, Vertical Temperature Range - Operating: -30°C ~ 85°C Alternative Parts (Cross-Reference): 7201SYCQE; 7201MD9AQE; 7201TCQE; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A (AC/DC) REACH Status: REACH Affected HTSUS: 8536.50.9065 Mfr: C&K Other Names: 2266-U21P4D9AV2QE,-U 21P4D9AV2QE Base Product Number: U21P4D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 1101773-U21P4D9AV2QE - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1101773-U21P4D9AV2QE
Switches - Toggle Switches 1101773-U21P4D9AV2QE
Win Source Part Number: 1101773-U21P4D9AV2QE Category: Switches>Toggle Switches Series: 7000 Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Tray Actuator Material: Brass, Chrome Plated Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Standard Package: 40 Circuit: DPDT Switch Function: On-On Actuator Type: Flat Anti-Rotation Actuator Length: 8.13mm Electrical Life: 100,000 Cycles Illumination: Non-Illuminated Bushing Thread: Unthreaded Mounting Type: Through Hole, Right Angle, Vertical Temperature Range - Operating: -30°C ~ 85°C Alternative Parts (Cross-Reference): 7201SYCQE; 7201MD9AQE; 7201TCQE; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A (AC/DC) REACH Status: REACH Affected HTSUS: 8536.50.9065 Mfr: C&K Other Names: 2266-U21P4D9AV2QE,-U 21P4D9AV2QE Base Product Number: U21P4D

Win Source Part Number: 1101773-U21P4D9AV2QE
Category: Switches>Toggle Switches
Series: 7000
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Package: Tray
Actuator Material: Brass, Chrome Plated
Voltage Rating - AC: 120 V
Voltage Rating - DC: 28 V
Standard Package: 40
Circuit: DPDT
Switch Function: On-On
Actuator Type: Flat Anti-Rotation
Actuator Length: 8.13mm
Electrical Life: 100,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: Unthreaded
Mounting Type: Through Hole, Right Angle, Vertical
Temperature Range - Operating: -30°C ~ 85°C
Alternative Parts (Cross-Reference): 7201SYCQE; 7201MD9AQE; 7201TCQE;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A (AC/DC)
REACH Status: REACH Affected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: 2266-U21P4D9AV2QE,-U21P4D9AV2QE
Base Product Number: U21P4D

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
U21P4D9AV2QE
Switches - Toggle Switches U21P4D9AV2QE
SWITCH TOGGLE DPDT 5A 120V

SWITCH TOGGLE DPDT 5A 120V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
U21P4D9AV2QE
Toggle Switches U21P4D9AV2QE
Toggle Switches Toggle

Toggle Switches Toggle

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 1101773-U21P4D9AV2QE U21P4D9AV2QE U21P4D9AV2QE
Product Name Switches - Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle
Pole & Throw Specifications DPDT Double Pole, Double Throw; DPDT
Toggle Actuator Flat Anti-Rotation
Momentary Contact Switch Function On-On
Terminal Type PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 3 Way Self-Grounding Toggle Switch, Residential Grade - 1002S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Switches - 450-07-1-2-10918-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Manual Starting Switch, Toggle Type - 600-TQX142 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details