Toggle Switches Miniature Toggle Switch
SWITCH TOGGLE SP3T 5A 120V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | U211MPYAGE | U211MPYAGE |
| Product Name | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle |
| Pole & Throw Specifications | Double Pole, Double Throw | SP3T |
| Terminal Type | Screw Terminals | PC Pin |
| Toggle Actuator | Anti-Rotation | |
| Momentary Contact Switch Function | On-On-On |