C&K Components Rocker Switches U15J19ZQE22

Description
Rocker Switch SPDT 5A (AC/DC) 120V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch SPDT 5A (AC/DC) 120V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - CKN9927-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
CKN9927-ND
Rocker Switches CKN9927-ND
Rocker Switch SPDT 5A (AC/DC) 120V Panel Mount, Snap-In

Rocker Switch SPDT 5A (AC/DC) 120V Panel Mount, Snap-In

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
U15J19ZQE22
Switches - Rocker Switches U15J19ZQE22
SWITCH ROCKER SPDT 5A 120V

SWITCH ROCKER SPDT 5A 120V

Supplier's Site
Rocker C&k Components - 35AH8868 - Newark, An Avnet Company
Chicago, IL, United States
Rocker C&k Components
35AH8868
Rocker C&k Components 35AH8868
ROCKER

ROCKER

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number CKN9927-ND U15J19ZQE22 35AH8868
Product Name Rocker Switches Switches - Rocker Switches Rocker C&k Components
Switch Function Momentary Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF) Three Position Momentary (Center OFF); Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Solder Terminals Solder Terminals; Solder Lug
Standards / Compliances UL Listed UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3 Way Decorative Switches - 72113 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details