SWITCH TOGGLE SPDT 5A 120V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | U11P1YCGES | U11P1YCGES |
| Product Name | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle |
| Momentary Contact Switch Function | ON - NONE - ON | On-On |
| Terminal Type | Screw Terminals | PC Pin |
| Standards / Compliances | RoHS | |
| Toggle Actuator | Flat Anti-Rotation |